5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 5600PF 10% 400VDC RAD
CAP FILM 5600PF 10% 400VDC RAD
Capacitor,Met Polyester (MYLAR),0.0056uF,400
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237188562-ND | BFC237188562 | BFC237188562 | 18C5071 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,met Polyester (Mylar),0.0056Uf,400Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |