Vishay Precision Group Film Capacitors BFC237188393

Description
0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Description
0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237188393 is a DC film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0039 OºF to 1.5 OºF with a tolerance of ±10% or ±5%. The capacitor is available with rated DC voltages of 63 V, 100 V, 250 V, and 400 V, and rated AC voltages of 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, this capacitor has a maximum application temperature of 105 °C and is classified as Grade 1 for long life. It is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0. The leads are made of tinned wire, and the product adheres to IEC 60384-2 standards. The capacitor is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. Engineers should consider this capacitor for projects requiring reliable performance in moderate temperature environments and where space efficiency is important due to its compact design with a 7.62 mm lead pitch.

Datasheet Summary
Powered by GS/AI

The BFC237188393 is a DC film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0039 OºF to 1.5 OºF with a tolerance of ±10% or ±5%. The capacitor is available with rated DC voltages of 63 V, 100 V, 250 V, and 400 V, and rated AC voltages of 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, this capacitor has a maximum application temperature of 105 °C and is classified as Grade 1 for long life. It is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0. The leads are made of tinned wire, and the product adheres to IEC 60384-2 standards. The capacitor is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. Engineers should consider this capacitor for projects requiring reliable performance in moderate temperature environments and where space efficiency is important due to its compact design with a 7.62 mm lead pitch.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237188393-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237188393-ND
Film Capacitors BFC237188393-ND
0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237188393 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237188393
Capacitors - Film Capacitors BFC237188393
CAP FILM 0.039UF 10% 400VDC RAD

CAP FILM 0.039UF 10% 400VDC RAD

Supplier's Site
Film Capacitors - BFC237188393 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237188393
Film Capacitors BFC237188393
CAP FILM 0.039UF 10% 400VDC RAD

CAP FILM 0.039UF 10% 400VDC RAD

Supplier's Site Datasheet
Mkt 39Nf 10% 400Vdc Pitch 7,5Mm / Ammopack, Taping Height 18,5 Mm Vishay - 18T4399 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 39Nf 10% 400Vdc Pitch 7,5Mm / Ammopack, Taping Height 18,5 Mm Vishay
18T4399
Mkt 39Nf 10% 400Vdc Pitch 7,5Mm / Ammopack, Taping Height 18,5 Mm Vishay 18T4399
MKT 39nF 10% 400Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 18,5 MM

MKT 39nF 10% 400Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 18,5 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237188393-ND BFC237188393 BFC237188393 18T4399
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Mkt 39Nf 10% 400Vdc Pitch 7,5Mm / Ammopack, Taping Height 18,5 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers