Vishay Precision Group Film Capacitors BFC237179823

Description
0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237179823-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237179823-ND
Film Capacitors BFC237179823-ND
0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.082Uf, 250V, 5%, Rad; Capacitance Vishay - 18C5065 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.082Uf, 250V, 5%, Rad; Capacitance Vishay
18C5065
Capacitor Poly Film 0.082Uf, 250V, 5%, Rad; Capacitance Vishay 18C5065
CAPACITOR POLY FILM 0.082UF, 250V, 5%, RAD; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.082UF, 250V, 5%, RAD; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237179823 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237179823
Capacitors - Film Capacitors BFC237179823
CAP FILM 0.082UF 5% 250VDC RAD

CAP FILM 0.082UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237179823 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237179823
Film Capacitors BFC237179823
CAP FILM 0.082UF 5% 250VDC RAD

CAP FILM 0.082UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237179823-ND 18C5065 BFC237179823 BFC237179823
Product Name Film Capacitors Capacitor Poly Film 0.082Uf, 250V, 5%, Rad; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details