Vishay Precision Group Film Capacitors BFC237179822

Description
8200pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
8200pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237179822-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237179822-ND
Film Capacitors BFC237179822-ND
8200pF Film Capacitor 160V 250V Polyester, Metallized Radial

8200pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237179822 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237179822
Film Capacitors BFC237179822
CAP FILM 8200PF 5% 250VDC RADIAL

CAP FILM 8200PF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237179822 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237179822
Capacitors - Film Capacitors BFC237179822
CAP FILM 8200PF 5% 250VDC RADIAL

CAP FILM 8200PF 5% 250VDC RADIAL

Supplier's Site
Capacitor Poly Film, 8200Pf, 250V, 5%, Radial, Full Reel; Dielectric Type Vishay - 18M4149 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 8200Pf, 250V, 5%, Radial, Full Reel; Dielectric Type Vishay
18M4149
Capacitor Poly Film, 8200Pf, 250V, 5%, Radial, Full Reel; Dielectric Type Vishay 18M4149
CAPACITOR POLY FILM, 8200PF, 250V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM, 8200PF, 250V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237179822-ND BFC237179822 BFC237179822 18M4149
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film, 8200Pf, 250V, 5%, Radial, Full Reel; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-105MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers