0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.012UF 5% 250VDC RAD
CAP FILM 0.012UF 5% 250VDC RAD
CAPACITOR POLY FILM 0.012UF, 250V, 5%, RAD; Capacitance:0.012µF;
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237179123-ND | BFC237179123 | BFC237179123 | 18M4141 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Poly Film 0.012Uf, 250V, 5%, Rad; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |