Vishay Precision Group Film Capacitors BFC237178683

Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237178683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237178683-ND
Film Capacitors BFC237178683-ND
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.068Uf, 250V, 10%, Rad; Capacitance Vishay - 18C5049 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.068Uf, 250V, 10%, Rad; Capacitance Vishay
18C5049
Capacitor Poly Film 0.068Uf, 250V, 10%, Rad; Capacitance Vishay 18C5049
CAPACITOR POLY FILM 0.068UF, 250V, 10%, RAD; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.068UF, 250V, 10%, RAD; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237178683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237178683
Film Capacitors BFC237178683
CAP FILM 0.068UF 10% 250VDC RAD

CAP FILM 0.068UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237178683-ND 18C5049 BFC237178683
Product Name Film Capacitors Capacitor Poly Film 0.068Uf, 250V, 10%, Rad; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101202U200EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers