0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.33UF 5% 100VDC RADIAL
CAP FILM 0.33UF 5% 100VDC RADIAL
CAPACITOR FILM, 0.33UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237169334-ND | BFC237169334 | BFC237169334 | 18C5030 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Film, 0.33Uf, 100V, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |