Manufacturer: Vishay
Win Source Part Number: 919166-BFC2370FM223
Series: MKT370
Operating Temperature Range: -55°C ~ 105°C
Features: 0.022 µF Film Capacitor 160V 400V Polyester, Metallized Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0010
0.022µF Film Capacitor 160V 400V Polyester, Metallized Radial
CAP FILM 0.022UF 5% 400VDC RAD Product overview: BFC2370FM223 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC2370FM223 can be used for catalog matching and distributor lookup.
CAP FILM 0.022UF 5% 400VDC RAD
CAP FILM 0.022UF 5% 400VDC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 919166-BFC2370FM223 | BFC2370FM223-ND | 62-BFC2370FM223 | BFC2370FM223 | BFC2370FM223 |
| Product Name | Film Capacitors - BFC2370FM223 | Film Capacitors | 0.022UF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive |