0.047µF Film Capacitor 160V 400V Polyester, Metallized Radial
CAP FILM 0.047UF 10% 400VDC RAD
CAP FILM 0.047UF 10% 400VDC RAD
MKT47nF10%400VDCPitc
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370FH473-ND | BFC2370FH473 | BFC2370FH473 | 18T3956 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt47Nf10%400Vdcpitch 5Mm / Loose, Straight Lead 26,0Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |