0.022µF Film Capacitor 160V 400V Polyester, Metallized Radial
CAP FILM 0.022UF 10% 400VDC RAD
MKT22nF10%400VDCPitc
CAP FILM 0.022UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370FH223-ND | BFC2370FH223 | 18T3952 | BFC2370FH223 |
| Product Name | Film Capacitors | Film Capacitors | Mkt22Nf10%400Vdcpitch 5Mm / Loose, Straight Lead 26,0Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |