The BFC2370FE103 is a radial potted film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance in blocking, coupling, bypass, and energy reservoir functions. It features a capacitance value of 1000 pF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 400 V and an AC voltage of 160 V, making it suitable for various electronic circuits. Constructed with a polyester film dielectric and metallized electrodes, this capacitor is encapsulated in a flame-retardant plastic case with epoxy resin, adhering to UL-class 94 V-0 standards. It operates effectively within a maximum application temperature of 105 °C for voltages above 63 V and is AEC-Q200 qualified, indicating its reliability for automotive applications. The capacitor is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. It meets the performance grade of Grade 1, ensuring a long lifespan. The product is compliant with IEC 60384-2 standards, making it a suitable choice for engineers looking for dependable film capacitors in their projects.
1000pF Film Capacitor 160V 400V Polyester, Metallized Radial
CAP FILM 10000PF 10% 400VDC RAD
MKT10nF10%400VDCPitc
CAP FILM 1000PF 10% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370FE103-ND | BFC2370FE103 | 18T3921 | BFC2370FE103 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt10Nf10%400Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |