0.056µF Film Capacitor 160V 400V Polyester, Metallized Radial
CAP FILM 0.056UF 5% 400VDC RAD
CAP FILM 0.056UF 5% 400VDC RAD
MKT56nF5%400VDCPitch
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370FC563-ND | BFC2370FC563 | BFC2370FC563 | 18T3918 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt56Nf5%400Vdcpitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |