The BFC2370FC273 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance value of 0.027 µF with a tolerance of ±5%, and is rated for a DC voltage of 400 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This capacitor operates effectively within a temperature range, with a maximum application temperature of 105 °C for voltages above 63 V. It is AEC-Q200 qualified, indicating suitability for automotive applications. The product is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammo pack, or on a reel. The performance grade is classified as Grade 1, indicating a long life expectancy. Engineers should consider this capacitor for projects requiring reliable performance in demanding environments, particularly in telecom, industrial, and consumer applications.
0.027µF Film Capacitor 160V 400V Polyester, Metallized Radial
CAP FILM 0.027UF 5% 400VDC RAD
CAP FILM 0.027UF 5% 400VDC RAD
MKT27nF5%400VDCPitch
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370FC273-ND | BFC2370FC273 | BFC2370FC273 | 18T3914 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt27Nf5%400Vdcpitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |