0.22µF Film Capacitor 40V 100V Polyester, Metallized Radial
CAP FILM 0.22UF 10% 100VDC RAD
MKT220nF10%100VDCPit
CAP FILM 0.22UF 10% 100VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370CL224-ND | BFC2370CL224 | 18T3776 | BFC2370CL224 |
| Product Name | Film Capacitors | Film Capacitors | Mkt220Nf10%100Vdcpitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |