0.39µF Film Capacitor 40V 100V Polyester, Metallized Radial
MKT390nF5%100VDCPitc
CAP FILM 0.39UF 5% 100VDC RADIAL
CAP FILM 0.39UF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370CF394-ND | 18T3752 | BFC2370CF394 | BFC2370CF394 |
| Product Name | Film Capacitors | Mkt390Nf5%100Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |