0.18µF Film Capacitor 40V 100V Polyester, Metallized Radial
MKT180nF5%100VDCPitc
CAP FILM 0.18UF 5% 100VDC RADIAL
CAP FILM 0.18UF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC2370CF184-ND | 18T3748 | BFC2370CF184 | BFC2370CF184 |
| Product Name | Film Capacitors | Mkt180Nf5%100Vdcpitch 5Mm / Loose, Straight Lead 4 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |