Vishay Intertechnology, Inc. Film Capacitors BFC237086823

Description
0.082µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.082µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237086823-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237086823-ND
Film Capacitors BFC237086823-ND
0.082µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.082µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237086823 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237086823
Film Capacitors BFC237086823
CAP FILM 0.082UF 5% 100VDC RAD

CAP FILM 0.082UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237086823 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237086823
Capacitors - Film Capacitors BFC237086823
CAP FILM 0.082UF 5% 100VDC RAD

CAP FILM 0.082UF 5% 100VDC RAD

Supplier's Site
Capacitor Film, 0.082Uf, 100V, Radial; Dielectric Type Vishay - 18C4969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.082Uf, 100V, Radial; Dielectric Type Vishay
18C4969
Capacitor Film, 0.082Uf, 100V, Radial; Dielectric Type Vishay 18C4969
CAPACITOR FILM, 0.082UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.082UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237086823-ND BFC237086823 BFC237086823 18C4969
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.082Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details