The BFC237086474 is a radial potted film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, it is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. The maximum application temperature is 100 °C for lower voltage ratings and 105 °C for higher voltage ratings. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The capacitor is supplied loose in a box, taped on an ammopack, or on a reel, with a lead pitch of 5.08 mm. It is designed for long life, classified as performance grade 1, making it a reliable choice for engineers seeking durable capacitors for their projects.
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.47UF 5% 100VDC RADIAL
FILM CAPACITOR, 0.47UF, 100V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5.08mm RoHS Compliant: Yes
CAP FILM 0.47UF 5% 100VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237086474-ND | BFC237086474 | 18C4966 | BFC237086474 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 0.47Uf, 100V, Radial, Full Reel; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |