Manufacturer: Vishay
Win Source Part Number: 864151-BFC237086473
Series: MKT370
Operating Temperature Range: -55°C ~ 105°C
Features: 0.047 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0010
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.047UF 5% 100VDC RAD
CAP FILM 0.047UF 5% 100VDC RAD
CAP, 0.047UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 5% 100VDC RAD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 864151-BFC237086473 | 56-BFC237086473TB-ND | BFC237086473 | 70AC8177 | BFC237086473 |
| Product Name | Film Capacitors - BFC237086473 | Film Capacitors | Film Capacitors | Cap, 0.047Uf, 100V, Film, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive |