0.039µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAPACITOR POLY FILM 0.039UF, 63V, 5%, RADIAL; Capacitance:0.039µF;
CAP FILM 0.039UF 5% 100VDC RAD
CAP FILM 0.039UF 5% 100VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237086393-ND | 18C4963 | BFC237086393 | BFC237086393 |
| Product Name | Film Capacitors | Capacitor Poly Film 0.039Uf, 63V, 5%, Radial; Capacitance Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |