0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial
100V 33nF PET Film Capacitor, 5% Tol, Radial, 105C, AEC-Q200 Product overview: BFC237086333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 33nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100V, 33nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237086333 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360038-BFC237086333
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT370
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.033 µF
Tolerance: ±5%
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max): 0.256" (6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Product Status: Active
Dielectric Material: Polyester, Metallized
CAP FILM 0.033UF 5% 100VDC RAD
CAP, 33000PF, 100V, FILM, RADIAL ROHS COMPLIANT: YES
±5% 100V 33nF -55°C~+105°C Metallized Polyester Plugin Film Capacitors ROHS
CAP FILM 0.033UF 5% 100VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5103CT-ND | 62-BFC237086333 | 1360038-BFC237086333 | BFC237086333 | 68AH9010 | BFC237086333 | BFC237086333 |
| Product Name | Film Capacitors | Automotive 100V 33nF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 33000Pf, 100V, Film, Radial Rohs Compliant Vishay | Capacitors >> Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | |||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |