Vishay Intertechnology, Inc. Film Capacitors BFC237086223

Description
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC237086223TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237086223TB-ND
Film Capacitors 56-BFC237086223TB-ND
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 56-BFC237086223CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237086223CT-ND
Film Capacitors 56-BFC237086223CT-ND
0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors .022uF 5% 100volts - 886-BFC237086223 - Utmel Electronic Limited
Hong Kong, China
Film Capacitors .022uF 5% 100volts
886-BFC237086223
Film Capacitors .022uF 5% 100volts 886-BFC237086223
Film Capacitors .022uF 5% 100volts

Film Capacitors .022uF 5% 100volts

Supplier's Site
Film Capacitors - BFC237086223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237086223
Film Capacitors BFC237086223
CAP FILM 0.022UF 5% 100VDC RAD

CAP FILM 0.022UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237086223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237086223
Capacitors - Film Capacitors BFC237086223
CAP FILM 0.022UF 5% 100VDC RAD

CAP FILM 0.022UF 5% 100VDC RAD

Supplier's Site
Capacitor Film, 0.022Uf, 100V, Radial; Dielectric Type Vishay - 18C4957 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.022Uf, 100V, Radial; Dielectric Type Vishay
18C4957
Capacitor Film, 0.022Uf, 100V, Radial; Dielectric Type Vishay 18C4957
CAPACITOR FILM, 0.022UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.022UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC237086223TB-ND 886-BFC237086223 BFC237086223 BFC237086223 18C4957
Product Name Film Capacitors Film Capacitors .022uF 5% 100volts Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.022Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1726042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details