0.015µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.015UF 5% 100VDC RAD
CAPACITOR FILM, 0.015UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF;
CAP, 0.015UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF;
CAP FILM 0.015UF 5% 100VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237086153-ND | BFC237086153 | 18C4953 | BFC237086153 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Film, 0.015Uf, 100V, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |