Vishay Intertechnology, Inc. Film Capacitors BFC237085474

Description
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237085474-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237085474-ND
Film Capacitors BFC237085474-ND
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 999501-BFC237085474 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
999501-BFC237085474
Capacitors - Film Capacitors 999501-BFC237085474
Win Source Part Number: 999501-BFC237085474 Category: Capacitors>Film Capacitors Series: MKT370 Features: Long Life Termination: PC Pins Package: Tape & Box (TB) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: Automotive Height - Seated (Max): 0.433" (11.00mm) Standard Package: 750 Capacitance: 0.47 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222237085474

Win Source Part Number: 999501-BFC237085474
Category: Capacitors>Film Capacitors
Series: MKT370
Features: Long Life
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: Automotive
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 750
Capacitance: 0.47 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222237085474

Buy Now Datasheet
Singapore, Singapore
470nF 100V Capacitor
62-BFC237085474
470nF 100V Capacitor 62-BFC237085474
470nF 100V PET Film Capacitor, Radial, 10% Tol, 105°C Product overview: BFC237085474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237085474 can be used for catalog matching and distributor lookup.

470nF 100V PET Film Capacitor, Radial, 10% Tol, 105°C Product overview: BFC237085474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237085474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC237085474 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC237085474
Film Capacitors BFC237085474
CAP FILM 0.47UF 10% 100VDC RAD

CAP FILM 0.47UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.47Uf, 100V, Radial, Full Reel; Dielectric Type Vishay - 18C4946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.47Uf, 100V, Radial, Full Reel; Dielectric Type Vishay
18C4946
Capacitor Film, 0.47Uf, 100V, Radial, Full Reel; Dielectric Type Vishay 18C4946
CAPACITOR FILM, 0.47UF, 100V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR FILM, 0.47UF, 100V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237085474 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237085474
Capacitors - Film Capacitors BFC237085474
CAP FILM 0.47UF 10% 100VDC RAD

CAP FILM 0.47UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - BFC237085474 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237085474
Film Capacitors BFC237085474
CAP FILM 0.47UF 10% 100VDC RAD

CAP FILM 0.47UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC237085474-ND 999501-BFC237085474 62-BFC237085474 BFC237085474 18C4946 BFC237085474 BFC237085474
Product Name Film Capacitors Capacitors - Film Capacitors 470nF 100V Capacitor Film Capacitors Capacitor Film, 0.47Uf, 100V, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details