Vishay Intertechnology, Inc. Film Capacitors BFC237085274

Description
0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237085274-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237085274-ND
Film Capacitors BFC237085274-ND
0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.27Uf, 100V, Radial; Dielectric Type Vishay - 18C4940 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.27Uf, 100V, Radial; Dielectric Type Vishay
18C4940
Capacitor Film, 0.27Uf, 100V, Radial; Dielectric Type Vishay 18C4940
CAPACITOR FILM, 0.27UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.27UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237085274 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237085274
Capacitors - Film Capacitors BFC237085274
CAP FILM 0.27UF 10% 100VDC RAD

CAP FILM 0.27UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - BFC237085274 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237085274
Film Capacitors BFC237085274
CAP FILM 0.27UF 10% 100VDC RAD

CAP FILM 0.27UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237085274-ND 18C4940 BFC237085274 BFC237085274
Product Name Film Capacitors Capacitor Film, 0.27Uf, 100V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers