Vishay Intertechnology, Inc. Film Capacitors BFC237085123

Description
0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237085123-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237085123-ND
Film Capacitors BFC237085123-ND
0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.012µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237085123 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237085123
Capacitors - Film Capacitors BFC237085123
CAP FILM 0.012UF 10% 100VDC RAD

CAP FILM 0.012UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - BFC237085123 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237085123
Film Capacitors BFC237085123
CAP FILM 0.012UF 10% 100VDC RAD

CAP FILM 0.012UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.012Uf, 100V, Radial; Dielectric Type Vishay - 18C4931 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.012Uf, 100V, Radial; Dielectric Type Vishay
18C4931
Capacitor Film, 0.012Uf, 100V, Radial; Dielectric Type Vishay 18C4931
CAPACITOR FILM, 0.012UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.012UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237085123-ND BFC237085123 BFC237085123 18C4931
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.012Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers