Vishay Intertechnology, Inc. Film Capacitors BFC237076154

Description
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237076154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237076154-ND
Film Capacitors BFC237076154-ND
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237076154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237076154
Capacitors - Film Capacitors BFC237076154
CAP FILM 0.15UF 5% 63VDC RADIAL

CAP FILM 0.15UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - BFC237076154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237076154
Film Capacitors BFC237076154
CAP FILM 0.15UF 5% 63VDC RADIAL

CAP FILM 0.15UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film 0.15Uf, 63V, 5%, Radial; Dielectric Type Vishay - 18M4097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.15Uf, 63V, 5%, Radial; Dielectric Type Vishay
18M4097
Capacitor Poly Film 0.15Uf, 63V, 5%, Radial; Dielectric Type Vishay 18M4097
CAPACITOR POLY FILM 0.15UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 0.15UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237076154-ND BFC237076154 BFC237076154 18M4097
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.15Uf, 63V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details