Vishay Intertechnology, Inc. Film Capacitors BFC237076124

Description
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237076124-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237076124-ND
Film Capacitors BFC237076124-ND
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.12Uf, 63V, 5%, Radial; Dielectric Type Vishay - 18M4095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.12Uf, 63V, 5%, Radial; Dielectric Type Vishay
18M4095
Capacitor Polyester Film 0.12Uf, 63V, 5%, Radial; Dielectric Type Vishay 18M4095
CAPACITOR POLYESTER FILM 0.12UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.12UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237076124 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237076124
Film Capacitors BFC237076124
CAP FILM 0.12UF 5% 63VDC RADIAL

CAP FILM 0.12UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237076124 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237076124
Capacitors - Film Capacitors BFC237076124
CAP FILM 0.12UF 5% 63VDC RADIAL

CAP FILM 0.12UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237076124-ND 18M4095 BFC237076124 BFC237076124
Product Name Film Capacitors Capacitor Polyester Film 0.12Uf, 63V, 5%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details