Vishay Intertechnology, Inc. Film Capacitors BFC237075683

Description
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237075683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237075683-ND
Film Capacitors BFC237075683-ND
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.068Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay - 18M4094 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.068Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay
18M4094
Capacitor Polyester Film 0.068Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay 18M4094
CAPACITOR POLYESTER FILM 0.068UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.068UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237075683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237075683
Film Capacitors BFC237075683
CAP FILM 0.068UF 10% 63VDC RAD

CAP FILM 0.068UF 10% 63VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237075683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237075683
Capacitors - Film Capacitors BFC237075683
CAP FILM 0.068UF 10% 63VDC RAD

CAP FILM 0.068UF 10% 63VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237075683-ND 18M4094 BFC237075683 BFC237075683
Product Name Film Capacitors Capacitor Polyester Film 0.068Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K050CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers