Vishay Intertechnology, Inc. Film Capacitors BFC237075563

Description
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237075563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237075563-ND
Film Capacitors BFC237075563-ND
0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.056µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237075563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237075563
Film Capacitors BFC237075563
CAP FILM 0.056UF 10% 63VDC RAD

CAP FILM 0.056UF 10% 63VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.056Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay - 18M4092 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.056Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay
18M4092
Capacitor Poly Film 0.056Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay 18M4092
CAPACITOR POLY FILM 0.056UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

CAPACITOR POLY FILM 0.056UF, 63V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237075563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237075563
Capacitors - Film Capacitors BFC237075563
CAP FILM 0.056UF 10% 63VDC RAD

CAP FILM 0.056UF 10% 63VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237075563-ND BFC237075563 18M4092 BFC237075563
Product Name Film Capacitors Film Capacitors Capacitor Poly Film 0.056Uf, 63V, 10%, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers