0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.22UF 10% 63VDC RADIAL
VISHAY BFC237075224 CAPACITOR POLY FILM 0.22UF, 63V, 10%, RA
CAP FILM 0.22UF 10% 63VDC RADIAL
CAPACITOR POLYESTER FILM 0.22UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5097CT-ND | BFC237075224 | 886-BFC237075224 | BFC237075224 | 18C4901 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | VISHAY BFC237075224 CAPACITOR POLY FILM 0.22UF, 63V, 10%, RA | Film Capacitors | Capacitor Polyester Film 0.22Uf, 63V, 10%, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) |