Vishay Intertechnology, Inc. Film Capacitors BFC237075125

Description
1.2µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.2µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237075125-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237075125-ND
Film Capacitors BFC237075125-ND
1.2µF Film Capacitor 40V 63V Polyester, Metallized Radial

1.2µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film Film 1.2Uf, 10%, 63V,; Dielectric Type Vishay - 18C4897 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 1.2Uf, 10%, 63V,; Dielectric Type Vishay
18C4897
Capacitor Poly Film Film 1.2Uf, 10%, 63V,; Dielectric Type Vishay 18C4897
CAPACITOR POLY FILM FILM 1.2UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLY FILM FILM 1.2UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237075125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237075125
Capacitors - Film Capacitors BFC237075125
CAP FILM 1.2UF 10% 63VDC RADIAL

CAP FILM 1.2UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237075125-ND 18C4897 BFC237075125
Product Name Film Capacitors Capacitor Poly Film Film 1.2Uf, 10%, 63V,; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details