Win Source Part Number: 1360060-BFC237075105
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT370
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 1 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Max): 0.433" (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Product Status: Active
Dielectric Material: Polyester, Metallized
1uF 63V PET Film Capacitor, Radial, Through Hole Product overview: BFC237075105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237075105 can be used for catalog matching and distributor lookup.
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 1UF 10% 63VDC RADIAL
CAP, 1µF, 63V, 10%, PET; Capacitance:1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT370 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
CAP FILM 1UF 10% 63VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360060-BFC237075105 | 62-BFC237075105 | BC5096CT-ND | BFC237075105 | 62M2331 | BFC237075105 |
| Product Name | Capacitors - Film Capacitors | Through-Hole 1uF 63V Capacitor | Film Capacitors | Film Capacitors | Cap, 1Μf, 63V, 10%, Pet; Capacitance Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |