Vishay Intertechnology, Inc. Film Capacitors BFC237066472

Description
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237066472-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237066472-ND
Film Capacitors BFC237066472-ND
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial

4700pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237066472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237066472
Film Capacitors BFC237066472
CAP FILM 4700PF 5% 400VDC RADIAL

CAP FILM 4700PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 0.0047Uf, 400V, Radial; Dielectric Type Vishay - 18C4889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.0047Uf, 400V, Radial; Dielectric Type Vishay
18C4889
Capacitor Film, 0.0047Uf, 400V, Radial; Dielectric Type Vishay 18C4889
CAPACITOR FILM, 0.0047UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.0047UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237066472 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237066472
Capacitors - Film Capacitors BFC237066472
CAP FILM 4700PF 5% 400VDC RADIAL

CAP FILM 4700PF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237066472-ND BFC237066472 18C4889 BFC237066472
Product Name Film Capacitors Film Capacitors Capacitor Film, 0.0047Uf, 400V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers