Vishay Intertechnology, Inc. Film Capacitors BFC237066122

Description
1200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237066122-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237066122-ND
Film Capacitors BFC237066122-ND
1200pF Film Capacitor 220V 400V Polyester, Metallized Radial

1200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237066122 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237066122
Capacitors - Film Capacitors BFC237066122
CAP FILM 1200PF 5% 400VDC RADIAL

CAP FILM 1200PF 5% 400VDC RADIAL

Supplier's Site
Capacitor Film, 1200Pf, 400V, Radial; Dielectric Type Vishay - 18C4875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 1200Pf, 400V, Radial; Dielectric Type Vishay
18C4875
Capacitor Film, 1200Pf, 400V, Radial; Dielectric Type Vishay 18C4875
CAPACITOR FILM, 1200PF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 1200PF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237066122 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237066122
Film Capacitors BFC237066122
CAP FILM 1200PF 5% 400VDC RADIAL

CAP FILM 1200PF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237066122-ND BFC237066122 18C4875 BFC237066122
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 1200Pf, 400V, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1034-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details