Vishay Intertechnology, Inc. Film Capacitors BFC237065822

Description
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237065822-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237065822-ND
Film Capacitors BFC237065822-ND
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial

8200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237065822 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237065822
Capacitors - Film Capacitors BFC237065822
CAP FILM 8200PF 10% 400VDC RAD

CAP FILM 8200PF 10% 400VDC RAD

Supplier's Site
Film Capacitors - BFC237065822 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237065822
Film Capacitors BFC237065822
CAP FILM 8200PF 10% 400VDC RAD

CAP FILM 8200PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay - 18C4872 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay
18C4872
Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay 18C4872
CAPACITOR FILM, 0.0082UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR FILM, 0.0082UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237065822-ND BFC237065822 BFC237065822 18C4872
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-30MX30X6-G-151-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details