Vishay Intertechnology, Inc. Film Capacitors BFC237065562

Description
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237065562-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237065562-ND
Film Capacitors BFC237065562-ND
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial

5600pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.0056Uf, 400V, Radial; Dielectric Type Vishay - 18C4870 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.0056Uf, 400V, Radial; Dielectric Type Vishay
18C4870
Capacitor Film, 0.0056Uf, 400V, Radial; Dielectric Type Vishay 18C4870
CAPACITOR FILM, 0.0056UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR FILM, 0.0056UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237065562 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237065562
Film Capacitors BFC237065562
CAP FILM 5600PF 10% 400VDC RAD

CAP FILM 5600PF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237065562-ND 18C4870 BFC237065562
Product Name Film Capacitors Capacitor Film, 0.0056Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details