400V 4.7nF PET Film Capacitor, Radial, Through Hole Product overview: BFC237065472 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 4.7nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237065472 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1330947-BFC237065472
Category: Capacitors>Film Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Long Life
Termination: PC Pins
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Applications: Automotive
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 4700 pF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: 222237065472,BC5094C
RoHS Status: ROHS3 Compliant
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
4700pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 4700PF 10% 400VDC RAD
CAP FILM 4700PF 10% 400VDC RAD
Film Capacitor, MKT370 Series, 4700 pF, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237065472 | 1330947-BFC237065472 | BC5094CT-ND | BFC237065472 | BFC237065472 | 26M6515 |
| Product Name | Through-Hole 400V 4.7nF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt370 Series, 4700 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |