0.033µF Film Capacitor 220V 400V Polyester, Metallized Radial
Film Capacitor, MKT370 Series, 0.033 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
CAP FILM 0.033UF 10% 400VDC RAD
CAP FILM 0.033UF 10% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC237065333TB-ND | 26M6514 | BFC237065333 | BFC237065333 |
| Product Name | Film Capacitors | Film Capacitor, Mkt370 Series, 0.033 F, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |