Vishay Intertechnology, Inc. Film Capacitors BFC237065272

Description
2700pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2700pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237065272-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237065272-ND
Film Capacitors BFC237065272-ND
2700pF Film Capacitor 220V 400V Polyester, Metallized Radial

2700pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.0027Uf, 400V, Radial; Dielectric Type Vishay - 18C4862 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.0027Uf, 400V, Radial; Dielectric Type Vishay
18C4862
Capacitor Film, 0.0027Uf, 400V, Radial; Dielectric Type Vishay 18C4862
CAPACITOR FILM, 0.0027UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR FILM, 0.0027UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237065272 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237065272
Film Capacitors BFC237065272
CAP FILM 2700PF 10% 400VDC RAD

CAP FILM 2700PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237065272 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237065272
Capacitors - Film Capacitors BFC237065272
CAP FILM 2700PF 10% 400VDC RAD

CAP FILM 2700PF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237065272-ND 18C4862 BFC237065272 BFC237065272
Product Name Film Capacitors Capacitor Film, 0.0027Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details