Vishay Intertechnology, Inc. Film Capacitors BFC237065222

Description
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5092CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5092CT-ND
Film Capacitors BC5092CT-ND
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial

2200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BC5092TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5092TB-ND
Film Capacitors BC5092TB-ND
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial

2200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237065222 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237065222
Film Capacitors BFC237065222
CAP FILM 2200PF 10% 400VDC RAD

CAP FILM 2200PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237065222 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237065222
Capacitors - Film Capacitors BFC237065222
CAP FILM 2200PF 10% 400VDC RAD

CAP FILM 2200PF 10% 400VDC RAD

Supplier's Site
Capacitor Film, 2200Pf, 400V, Radial, Full Reel; Dielectric Type Vishay - 18C4860 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 2200Pf, 400V, Radial, Full Reel; Dielectric Type Vishay
18C4860
Capacitor Film, 2200Pf, 400V, Radial, Full Reel; Dielectric Type Vishay 18C4860
CAPACITOR FILM, 2200PF, 400V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR FILM, 2200PF, 400V, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 400V, Film, Radial; Dielectric Type Vishay - 70AC8175 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 400V, Film, Radial; Dielectric Type Vishay
70AC8175
Cap, 2200Pf, 400V, Film, Radial; Dielectric Type Vishay 70AC8175
CAP, 2200PF, 400V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 2200PF, 400V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5092CT-ND BFC237065222 BFC237065222 18C4860 70AC8175
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 2200Pf, 400V, Radial, Full Reel; Dielectric Type Vishay Cap, 2200Pf, 400V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitor - 105PHC400K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
View Details
5 suppliers