Vishay Intertechnology, Inc. Film Capacitors BFC237065182

Description
1800pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1800pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237065182-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237065182-ND
Film Capacitors BFC237065182-ND
1800pF Film Capacitor 220V 400V Polyester, Metallized Radial

1800pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237065182 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237065182
Capacitors - Film Capacitors BFC237065182
CAP FILM 1800PF 10% 400VDC RAD

CAP FILM 1800PF 10% 400VDC RAD

Supplier's Site
Film Capacitors - BFC237065182 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237065182
Film Capacitors BFC237065182
CAP FILM 1800PF 10% 400VDC RAD

CAP FILM 1800PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Film, 1800Pf, 400V, Radial; Dielectric Type Vishay - 18C4858 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 1800Pf, 400V, Radial; Dielectric Type Vishay
18C4858
Capacitor Film, 1800Pf, 400V, Radial; Dielectric Type Vishay 18C4858
CAPACITOR FILM, 1800PF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 1800PF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237065182-ND BFC237065182 BFC237065182 18C4858
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 1800Pf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details