The Film Capacitor, MKT370 Series, with a capacitance of 0.01 F and a tolerance of 10%, is designed for applications requiring reliable performance in blocking, coupling, bypassing, and energy reservoir functions. It is constructed with a polyester film dielectric and features metallized electrodes, ensuring durability and efficiency. This capacitor is rated for a maximum DC voltage of 400 V and is compliant with RoHS standards. The product is encapsulated in a flame-retardant plastic case with epoxy resin, providing additional protection. It is AEC-Q200 qualified, indicating suitability for automotive applications. The capacitor operates effectively within a temperature range up to 100 °C, making it suitable for various industrial and consumer applications.
Win Source Part Number: 1360042-BFC237065103
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT370
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 10000 pF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.283" L x 0.138" W (7.20mm x 3.50mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Product Status: Active
Dielectric Material: Polyester, Metallized
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
400V 0.01uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237065103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237065103 can be used for catalog matching and distributor lookup.
CAP FILM 1000PF 10% 400VDC RAD
CAP FILM 10000PF 10% 400VDC RAD
Film Capacitor, MKT370 Series, 0.01 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
10nF 220VAC -55℃~+105℃ ±10% 400V Radial Leaded,P=5.08mm Polypropylene Film Capacitors (CBB) ROHS
±10% 400V 10nF -55°C~+105°C Metallized Polyester Plugin,P=5.08mm Film Capacitors ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360042-BFC237065103 | BC5090TB-ND | 62-BFC237065103 | BFC237065103 | BFC237065103 | 26M6511 | 17930-BFC237065103 | BFC237065103 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Through-Hole 400V 0.01uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt370 Series, 0.01 F, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay | 10nF 220VAC -55℃~+105℃ ±10% 400V Radial Leaded,P=5.08mm Polypropylene Film Capacitors (CBB) ROHS | Capacitors >> Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 1.00E-3 microF | 0.0100 microF | 0.0100 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts |