400V 1nF PET Film Capacitor, Radial, Through Hole Product overview: BFC237065102 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 1nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237065102 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010734-BFC237065102
Category: Capacitors>Film Capacitors
Series: MKT370
Features: Long Life
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: Automotive
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 2,000
Capacitance: 1000 pF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC5089CT,BC5089-ND,B
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 1000PF 10% 400VDC RAD
CAPACITOR FILM, 1000PF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 1000PF 10% 400VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237065102 | 1010734-BFC237065102 | BC5089CT-ND | BFC237065102 | 18C4852 | BFC237065102 |
| Product Name | Through-Hole 400V 1nF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Film, 1000Pf, 400V, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 5 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |