5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
MKT 0,0056 F 5% 400 Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 5600PF 5% 400VDC RADIAL
CAP FILM 5600PF 5% 400VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237059562-ND | 18T4327 | BFC237059562 | BFC237059562 |
| Product Name | Film Capacitors | Mkt 0,0056 F 5% 400 Vdc Pitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |