The BFC237058392 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, the capacitor is housed in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. It has a maximum application temperature of 100 °C for lower voltage ratings and 105 °C for higher ratings, with a rated temperature of 85 °C. The product is AEC-Q200 qualified, indicating its reliability for automotive applications. The capacitor is available with a lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. It is suitable for long-life applications, making it a viable option for engineers seeking dependable capacitors for their projects.
3900pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 3900PF 10% 400VDC RAD
CAP FILM 3900PF 10% 400VDC RAD
Capacitor,Polyester (MYLAR),3.9nF,400VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237058392-ND | BFC237058392 | BFC237058392 | 03J9126 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),3.9Nf,400Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |