Vishay Intertechnology, Inc. Capacitors - Film Capacitors BFC237058223

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330958-BFC237058223 Category: Capacitors>Film Capacitors Packaging: Reel - TR Features: Long Life Termination: PC Pins Voltage Rating - AC: 220V Voltage Rating - DC: 400V Size / Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm) Applications: Automotive Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 0.022 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: BC5088-ND,BC5088CT,B C5088TR,BC5088,22223 7058223,BFC237058223 -ND,BC5088DKR RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330958-BFC237058223 Category: Capacitors>Film Capacitors Packaging: Reel - TR Features: Long Life Termination: PC Pins Voltage Rating - AC: 220V Voltage Rating - DC: 400V Size / Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm) Applications: Automotive Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 0.022 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: BC5088-ND,BC5088CT,B C5088TR,BC5088,22223 7058223,BFC237058223 -ND,BC5088DKR RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330958-BFC237058223 is a film capacitor designed for various applications including automotive, telecom, and industrial uses. It features a capacitance of 0.022 OºF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 400V and an AC voltage of 220V, making it suitable for high-voltage applications. It operates within a temperature range of -55°C to 105°C and is encapsulated in a flame-retardant plastic case with epoxy resin, ensuring durability and safety. This component is AEC-Q200 qualified, indicating its reliability in automotive applications. It has a lead spacing of 5.08 mm and is available in a radial package, making it compatible with through-hole mounting. The capacitor is supplied loose in a box or on a reel, facilitating easy integration into production processes. Its dielectric material is polyester, and it is metallized, which contributes to its long life performance grade. Engineers considering this capacitor should note its specifications and ensure they align with their project requirements, particularly in terms of voltage ratings and environmental conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330958-BFC237058223 is a film capacitor designed for various applications including automotive, telecom, and industrial uses. It features a capacitance of 0.022 OºF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 400V and an AC voltage of 220V, making it suitable for high-voltage applications. It operates within a temperature range of -55°C to 105°C and is encapsulated in a flame-retardant plastic case with epoxy resin, ensuring durability and safety. This component is AEC-Q200 qualified, indicating its reliability in automotive applications. It has a lead spacing of 5.08 mm and is available in a radial package, making it compatible with through-hole mounting. The capacitor is supplied loose in a box or on a reel, facilitating easy integration into production processes. Its dielectric material is polyester, and it is metallized, which contributes to its long life performance grade. Engineers considering this capacitor should note its specifications and ensure they align with their project requirements, particularly in terms of voltage ratings and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1330958-BFC237058223 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1330958-BFC237058223
Capacitors - Film Capacitors 1330958-BFC237058223
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330958-BFC237058223 Category: Capacitors>Film Capacitors Packaging: Reel - TR Features: Long Life Termination: PC Pins Voltage Rating - AC: 220V Voltage Rating - DC: 400V Size / Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm) Applications: Automotive Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 0.022 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 0.200" (5.08mm) Dielectric Material: Polyester, Metallized Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: BC5088-ND,BC5088CT,B C5088TR,BC5088,22223 7058223,BFC237058223 -ND,BC5088DKR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330958-BFC237058223
Category: Capacitors>Film Capacitors
Packaging: Reel - TR
Features: Long Life
Termination: PC Pins
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Size / Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm)
Applications: Automotive
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 0.022 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: BC5088-ND,BC5088CT,BC5088TR,BC5088,222237058223,BFC237058223-ND,BC5088DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Film Capacitors - BC5088CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5088CT-ND
Film Capacitors BC5088CT-ND
0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BC5088TR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5088TR-ND
Film Capacitors BC5088TR-ND
0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237058223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237058223
Film Capacitors BFC237058223
CAP FILM 0.022UF 10% 400VDC RAD

CAP FILM 0.022UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237058223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237058223
Capacitors - Film Capacitors BFC237058223
CAP FILM 0.022UF 10% 400VDC RAD

CAP FILM 0.022UF 10% 400VDC RAD

Supplier's Site
Capacitor,polyester (Mylar),22Nf,400Vdc,10-% Tol,10+% Tol Vishay - 03J9121 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,polyester (Mylar),22Nf,400Vdc,10-% Tol,10+% Tol Vishay
03J9121
Capacitor,polyester (Mylar),22Nf,400Vdc,10-% Tol,10+% Tol Vishay 03J9121
Capacitor,Polyester (MYLAR),22nF,400VDC, 10-% Tol,10+% Tol

Capacitor,Polyester (MYLAR),22nF,400VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330958-BFC237058223 BC5088CT-ND BFC237058223 BFC237058223 03J9121
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor,polyester (Mylar),22Nf,400Vdc,10-% Tol,10+% Tol Vishay
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details