0.015µF Film Capacitor 220V 400V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),15nF,400VDC,
CAP FILM 0.015UF 5% 400VDC RAD
CAP FILM 0.015UF 5% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237056153-ND | 03J9096 | BFC237056153 | BFC237056153 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),15Nf,400Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |