Vishay Intertechnology, Inc. Film Capacitors BFC237052152

Description
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 3002PH-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
3002PH-ND
Film Capacitors 3002PH-ND
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial

1500pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237052152 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237052152
Film Capacitors BFC237052152
CAP FILM 1500PF 5% 400VDC RADIAL

CAP FILM 1500PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 1500Pf, 400V, 5%, Radial; Dielectric Type Vishay - 95C1404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1500Pf, 400V, 5%, Radial; Dielectric Type Vishay
95C1404
Capacitor Polyester Film, 1500Pf, 400V, 5%, Radial; Dielectric Type Vishay 95C1404
CAPACITOR POLYESTER FILM, 1500PF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1500PF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3002PH-ND BFC237052152 95C1404
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film, 1500Pf, 400V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details