Vishay Intertechnology, Inc. Film Capacitors BFC237051822

Description
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1679-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1679-ND
Film Capacitors BC1679-ND
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial

8200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237051822 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237051822
Capacitors - Film Capacitors BFC237051822
CAP FILM 8200PF 10% 400VDC RAD

CAP FILM 8200PF 10% 400VDC RAD

Supplier's Site
Film Capacitors - BFC237051822 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237051822
Film Capacitors BFC237051822
CAP FILM 8200PF 10% 400VDC RAD

CAP FILM 8200PF 10% 400VDC RAD

Supplier's Site Datasheet
Cap, 8200Pf, 400V, Film, Radial; Dielectric Type Vishay - 03J9052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 400V, Film, Radial; Dielectric Type Vishay
03J9052
Cap, 8200Pf, 400V, Film, Radial; Dielectric Type Vishay 03J9052
CAP, 8200PF, 400V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 8200PF, 400V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1679-ND BFC237051822 BFC237051822 03J9052
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 8200Pf, 400V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF0R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers